RAF Electronic Hardware Swage Tite Standoffs 3216-E-440-SS

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3216-E-440-SS, is constructed from stainless steel, providing durability and corrosion resistance. It features a diameter of 1/4" and a length of 1-1/8". The standoff has a 4-40 thread, making it suitable for various fastening applications. The shank diameter is 0.185", and it accommodates a board thickness of 3/16". The product is RoHS compliant, indicating it meets environmental standards. The standoff does not have any plating finish, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3216-E-440-SS, is constructed from stainless steel, providing durability and corrosion resistance. It features a diameter of 1/4" and a length of 1-1/8". The standoff has a 4-40 thread, making it suitable for various fastening applications. The shank diameter is 0.185", and it accommodates a board thickness of 3/16". The product is RoHS compliant, indicating it meets environmental standards. The standoff does not have any plating finish, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3216-E-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3216-E-440-SS
Swage Tite Standoffs 3216-E-440-SS
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3216-E-440-SS
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details