RAF Electronic Hardware Swage Tite Standoffs 3215-A-632-SS

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3215-A-632-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a diameter of 1/4" and a length of 1-1/16". The standoff has a 6-32 thread, making it suitable for various fastening applications. The shank diameter is 0.185", with a shank ID of 0.15". The product is compliant with RoHS standards and has no plating finish. It is designed for board thicknesses of 1/32". This standoff is ideal for engineers seeking reliable and robust mounting solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3215-A-632-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a diameter of 1/4" and a length of 1-1/16". The standoff has a 6-32 thread, making it suitable for various fastening applications. The shank diameter is 0.185", with a shank ID of 0.15". The product is compliant with RoHS standards and has no plating finish. It is designed for board thicknesses of 1/32". This standoff is ideal for engineers seeking reliable and robust mounting solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3215-A-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3215-A-632-SS
Swage Tite Standoffs 3215-A-632-SS
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3215-A-632-SS
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details