The Swage Tite Standoff, part number 3208-E-632-B, is constructed from brass and features a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 5/8 inch. The shank diameter measures 0.185 inches, with a shank ID of 0.15 inches. The product is compliant with RoHS standards and has no plating finish. It is designed for a board thickness of 3/16 inch, with tolerances of +0.003/-0.003 inches for the specified dimensions. This standoff is suitable for applications requiring reliable spacing and support in electronic assemblies.
Swage Tite Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3208-E-632-B |
| Product Name | Swage Tite Standoffs |
| Type & Shape | Standoff |