RAF Electronic Hardware Swage Tite Standoffs 3206-D-440-SS

Description
Swage Tite Standoffs
Datasheet
Description
Swage Tite Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3206-D-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3206-D-440-SS
Swage Tite Standoffs 3206-D-440-SS
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet
Standoff, Swage Round, Ss, 16.89Mm; Standoff Material Raf Electronic Hardware - 85W8881 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round, Ss, 16.89Mm; Standoff Material Raf Electronic Hardware
85W8881
Standoff, Swage Round, Ss, 16.89Mm; Standoff Material Raf Electronic Hardware 85W8881
STANDOFF, SWAGE ROUND, SS, 16.89MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:12.7mm; Overall Length:16.89mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND, SS, 16.89MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:12.7mm; Overall Length:16.89mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3206-D-440-SS 85W8881
Product Name Swage Tite Standoffs Standoff, Swage Round, Ss, 16.89Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details