RAF Electronic Hardware Swage Standoffs Inch 3130-D-832-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3130-D-832-B is constructed from brass and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 1-9/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/8 inch and is compliant with RoHS regulations. The product does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3130-D-832-B is constructed from brass and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 1-9/16 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 1/8 inch and is compliant with RoHS regulations. The product does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3130-D-832-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3130-D-832-B
Swage Standoffs Inch 3130-D-832-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3130-D-832-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details