The Swage Standoff 3106-D-832-B is constructed from brass and features a round shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 2 inches, making it suitable for various mounting applications. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed to accommodate a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3106-D-832-B |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |