RAF Electronic Hardware Swage Standoffs Inch 3101-B-440-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3101-B-440-B is constructed from brass and features a round shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 1-11/16 inches. The shank diameter measures 0.234 inches, and it includes a counterbore of 0.200 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for board thicknesses of 1/16 inch, making it a versatile option for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3101-B-440-B is constructed from brass and features a round shape with a diameter of 5/16 inches. It has a thread size of 4-40 and a length of 1-11/16 inches. The shank diameter measures 0.234 inches, and it includes a counterbore of 0.200 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for board thicknesses of 1/16 inch, making it a versatile option for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3101-B-440-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3101-B-440-B
Swage Standoffs Inch 3101-B-440-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3101-B-440-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details