The Swage Standoff 3087-F-632-S is constructed from steel and features a round shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 13/16 inches. The standoff is designed to accommodate a board thickness of 1/4 inch, with a shank diameter of 0.234 inches and a counterbore of 0.200 inches. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's dimensions are specified as S (+0.003 -0.003) for the outer diameter.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3087-F-632-S |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |