RAF Electronic Hardware Swage Standoffs Inch 3080T-E-1032-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3080T-E-1032-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/16 inch and a length of 13/32 inch. The standoff has a 10-32 thread, making it suitable for various applications requiring secure mounting. The shank diameter is 0.234 inch, and it includes a counterbore of 0.200 inch. This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with board thicknesses of 3/16 inch, making it a versatile choice for engineers in need of reliable standoffs.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3080T-E-1032-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/16 inch and a length of 13/32 inch. The standoff has a 10-32 thread, making it suitable for various applications requiring secure mounting. The shank diameter is 0.234 inch, and it includes a counterbore of 0.200 inch. This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with board thicknesses of 3/16 inch, making it a versatile choice for engineers in need of reliable standoffs.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3080T-E-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3080T-E-1032-SS
Swage Standoffs Inch 3080T-E-1032-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3080T-E-1032-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 2240422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details