The Swage Standoff 3079T-E-440-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/16" and a length of 11/32". The standoff has a 4-40 thread, making it suitable for various fastening applications. The shank diameter is 0.234", and it includes a counterbore of 0.200". This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with board thicknesses of 3/16".
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3079T-E-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |