RAF Electronic Hardware Swage Standoffs Inch 3076A-C-440-SS

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3076A-C-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3076A-C-440-SS
Swage Standoffs Inch 3076A-C-440-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3076A-C-440-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details