RAF Electronic Hardware Swage Standoffs Inch 3071-F-632-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3071-F-632-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1-3/4 inches. The standoff is designed for a board thickness of 1/4 inch, with a shank diameter of 0.188 inches and a counterbore of 0.150 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3071-F-632-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1-3/4 inches. The standoff is designed for a board thickness of 1/4 inch, with a shank diameter of 0.188 inches and a counterbore of 0.150 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3071-F-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3071-F-632-AL
Swage Standoffs Inch 3071-F-632-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3071-F-632-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Brass - A 9B43-F1432 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details