RAF Electronic Hardware Swage Standoffs Inch 3071-B-348-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3071-B-348-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 1-3/4 inches. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.188 inches and a counterbore of 0.150 inches. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3071-B-348-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 1-3/4 inches. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.188 inches and a counterbore of 0.150 inches. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3071-B-348-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3071-B-348-AL
Swage Standoffs Inch 3071-B-348-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3071-B-348-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details