RAF Electronic Hardware Swage Standoffs Inch 3068-E-348-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3068-E-348-S is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 1-9/16 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff may be suitable for applications requiring robust support and precise alignment in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3068-E-348-S is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 1-9/16 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff may be suitable for applications requiring robust support and precise alignment in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3068-E-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3068-E-348-S
Swage Standoffs Inch 3068-E-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3068-E-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 1026508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details