The Swage Standoff 3066-B-440-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 1/4 inch and a length of 1-7/16 inches. The standoff has a 4-40 thread size, making it suitable for various fastening applications. The shank diameter is 0.188 inches, and it includes a counterbore of 0.150 inches. This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with a board thickness of 1/16 inch.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3066-B-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |