The Swage Standoff 3059-E-632-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's dimensions are specified as S (+0.003 -0.003) at 0.230 inches.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3059-E-632-B |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |