RAF Electronic Hardware Cpvc Spacers 30565-4-CP

Description
CPVC Spacers
Datasheet
Description
CPVC Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cpvc Spacers - 30565-4-CP - RAF Electronic Hardware
Seymour, CT, United States
Cpvc Spacers
30565-4-CP
Cpvc Spacers 30565-4-CP
CPVC Spacers

CPVC Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30565-4-CP
Standoffs & Spacers 30565-4-CP
Standoffs & Spacers 1/4 Rnd CPVC Spacer 5/8"L CPVC .120

Standoffs & Spacers 1/4 Rnd CPVC Spacer 5/8"L CPVC .120

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30565-4-CP 30565-4-CP
Product Name Cpvc Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details