RAF Electronic Hardware Swage Standoffs Inch 3054T-D-348-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3054T-D-348-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 23/32 inch. The standoff is designed to accommodate a board thickness of 1/8 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.165 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3054T-D-348-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 23/32 inch. The standoff is designed to accommodate a board thickness of 1/8 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.165 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3054T-D-348-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3054T-D-348-AL
Swage Standoffs Inch 3054T-D-348-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3054T-D-348-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details