RAF Electronic Hardware Cpvc Spacers 30541-CP

Description
CPVC Spacers
Datasheet
Description
CPVC Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cpvc Spacers - 30541-CP - RAF Electronic Hardware
Seymour, CT, United States
Cpvc Spacers
30541-CP
Cpvc Spacers 30541-CP
CPVC Spacers

CPVC Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30541-CP
Standoffs & Spacers 30541-CP
Standoffs & Spacers 1/4 Hex CPVC Spacer 1/2"L CPVC

Standoffs & Spacers 1/4 Hex CPVC Spacer 1/2"L CPVC

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30541-CP 30541-CP
Product Name Cpvc Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details