The Swage Standoff 3050-C-256-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 7/16 inch. The standoff is designed to accommodate a board thickness of 3/32 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3050-C-256-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |