RAF Electronic Hardware Swage Standoffs Inch 3047-B-440-AL

Description
Swage Standoffs
Request a Quote Datasheet
Description
Swage Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3047-B-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3047-B-440-AL
Swage Standoffs Inch 3047-B-440-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1564-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1564-ND
Board Spacers, Standoffs 1772-1564-ND
"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware - 01AH2855 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware
01AH2855
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware 01AH2855
STANDOFF, SWAGE ROUND FEMALE, 9.02MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:9.02mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND FEMALE, 9.02MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:9.02mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3047-B-440-AL
Standoffs & Spacers 3047-B-440-AL
Standoffs & Spacers 1/4 Rd X 1/4 Length Round Swage Standoff

Standoffs & Spacers 1/4 Rd X 1/4 Length Round Swage Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3047-B-440-AL 1772-1564-ND 01AH2855 3047-B-440-AL
Product Name Swage Standoffs Inch Board Spacers, Standoffs Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details