RAF Electronic Hardware Corner Edge Screw Mount 30466-N

Description
Corner/Edge-ScrewMou nt
Datasheet
Description
Corner/Edge-ScrewMou nt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corner Edge Screw Mount - 30466-N - RAF Electronic Hardware
Seymour, CT, United States
Corner Edge Screw Mount
30466-N
Corner Edge Screw Mount 30466-N
Corner/Edge-ScrewMou nt

Corner/Edge-ScrewMount

Supplier's Site Datasheet
Pcb Spacer/support, Nylon, 6.4 X 8.3Mm; External Width Raf Electronic Hardware - 87W8400 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon, 6.4 X 8.3Mm; External Width Raf Electronic Hardware
87W8400
Pcb Spacer/support, Nylon, 6.4 X 8.3Mm; External Width Raf Electronic Hardware 87W8400
PCB SPACER/SUPPORT, NYLON, 6.4 X 8.3MM; External Width:8.3mm; Product Range:-; Height:6.4mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Screw Mount Lock-In Support RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON, 6.4 X 8.3MM; External Width:8.3mm; Product Range:-; Height:6.4mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Screw Mount Lock-In Support RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30466-N 87W8400
Product Name Corner Edge Screw Mount Pcb Spacer/support, Nylon, 6.4 X 8.3Mm; External Width Raf Electronic Hardware
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details