The Swage Standoff 3045T-A-256-SS is constructed from stainless steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 5/32 inch. The standoff is designed for a board thickness of 1/32 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish. The precise dimensions and material make it suitable for various applications requiring reliable spacing and support in electronic assemblies.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3045T-A-256-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |