RAF Electronic Hardware Swage Standoffs Inch 3045A-D-348-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3045A-D-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff has an outer diameter of 0.165 inches, a shank diameter of 0.188 inches, and a counterbore of 0.150 inches. It is designed for use with a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3045A-D-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff has an outer diameter of 0.165 inches, a shank diameter of 0.188 inches, and a counterbore of 0.150 inches. It is designed for use with a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3045A-D-348-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3045A-D-348-B
Swage Standoffs Inch 3045A-D-348-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3045A-D-348-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy - A 9A43-E44016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers