RAF Electronic Hardware Edge Holding 30458-NR

Description
Edge Holding
Datasheet
Description
Edge Holding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Holding - 30458-NR - RAF Electronic Hardware
Seymour, CT, United States
Edge Holding
30458-NR
Edge Holding 30458-NR
Edge Holding

Edge Holding

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30458-NR
Standoffs & Spacers 30458-NR
Standoffs & Spacers Edge Holding C/B 1" L NYL F/R

Standoffs & Spacers Edge Holding C/B 1" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30458-NR 30458-NR
Product Name Edge Holding Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1012931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details