RAF Electronic Hardware Push Spacers 30442-N

Description
Push Spacers
Datasheet
Description
Push Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Spacers - 30442-N - RAF Electronic Hardware
Seymour, CT, United States
Push Spacers
30442-N
Push Spacers 30442-N
Push Spacers

Push Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30442-N
Standoffs & Spacers 30442-N
Standoffs & Spacers Push Spacers 1/2" L Nylon

Standoffs & Spacers Push Spacers 1/2" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30442-N 30442-N
Product Name Push Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details