RAF Electronic Hardware Push Spacers 30440-NR

Description
Push Spacers
Datasheet
Description
Push Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Spacers - 30440-NR - RAF Electronic Hardware
Seymour, CT, United States
Push Spacers
30440-NR
Push Spacers 30440-NR
Push Spacers

Push Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30440-NR
Standoffs & Spacers 30440-NR
Standoffs & Spacers Push Spacers 3/8" L NYL F/R

Standoffs & Spacers Push Spacers 3/8" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30440-NR 30440-NR
Product Name Push Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details