RAF Electronic Hardware Swage Standoffs Inch 3044-D-348-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3044-D-348-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 3/16" and a length of 1". The standoff has a thread size of 3-48, making it suitable for specific fastening applications. The outer diameter is 0.165", with a shank diameter of 0.139" and a counterbore of 0.108". It is designed to accommodate a board thickness of 1/8". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3044-D-348-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 3/16" and a length of 1". The standoff has a thread size of 3-48, making it suitable for specific fastening applications. The outer diameter is 0.165", with a shank diameter of 0.139" and a counterbore of 0.108". It is designed to accommodate a board thickness of 1/8". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3044-D-348-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3044-D-348-SS
Swage Standoffs Inch 3044-D-348-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3044-D-348-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details