RAF Electronic Hardware Screw Mount 30434-N

Description
Screw Mounted
Datasheet
Description
Screw Mounted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mount - 30434-N - RAF Electronic Hardware
Seymour, CT, United States
Screw Mount
30434-N
Screw Mount 30434-N
Screw Mounted

Screw Mounted

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30434-N
Standoffs & Spacers 30434-N
Standoffs & Spacers Screw Mounted C/B 1" L Nylon

Standoffs & Spacers Screw Mounted C/B 1" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30434-N 30434-N
Product Name Screw Mount Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details