RAF Electronic Hardware Screw Mount 30429-N

Description
Screw Mounted
Datasheet
Description
Screw Mounted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mount - 30429-N - RAF Electronic Hardware
Seymour, CT, United States
Screw Mount
30429-N
Screw Mount 30429-N
Screw Mounted

Screw Mounted

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30429-N
Standoffs & Spacers 30429-N
Standoffs & Spacers Screw Mounted C/B 3/8" L Nylon

Standoffs & Spacers Screw Mounted C/B 3/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30429-N 30429-N
Product Name Screw Mount Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details