RAF Electronic Hardware Snap Rivet Threaded 30418-N

Description
Snap Rivet Threaded
Datasheet
Description
Snap Rivet Threaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Rivet Threaded - 30418-N - RAF Electronic Hardware
Seymour, CT, United States
Snap Rivet Threaded
30418-N
Snap Rivet Threaded 30418-N
Snap Rivet Threaded

Snap Rivet Threaded

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30418-N
Standoffs & Spacers 30418-N
Standoffs & Spacers Snap Rivet Thrd C/B 3/4" L Nylon

Standoffs & Spacers Snap Rivet Thrd C/B 3/4" L Nylon

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30418-N 30418-N
Product Name Snap Rivet Threaded Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details