RAF Electronic Hardware Locking Threaded 30405-NR

Description
Locking - Threaded
Datasheet
Description
Locking - Threaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Threaded - 30405-NR - RAF Electronic Hardware
Seymour, CT, United States
Locking Threaded
30405-NR
Locking Threaded 30405-NR
Locking - Threaded

Locking - Threaded

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30405-NR
Standoffs & Spacers 30405-NR
Standoffs & Spacers Locking Thread C/B 1/4" L NYL F/R

Standoffs & Spacers Locking Thread C/B 1/4" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30405-NR 30405-NR
Product Name Locking Threaded Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details