RAF Electronic Hardware Hex Threaded Miniature 30399-N

Description
Hex Threaded - Miniature
Datasheet
Description
Hex Threaded - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Threaded Miniature - 30399-N - RAF Electronic Hardware
Seymour, CT, United States
Hex Threaded Miniature
30399-N
Hex Threaded Miniature 30399-N
Hex Threaded - Miniature

Hex Threaded - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30399-N
Standoffs & Spacers 30399-N
Standoffs & Spacers Hex Thread Mini C/B 1/4" L Nylon

Standoffs & Spacers Hex Thread Mini C/B 1/4" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30399-N 30399-N
Product Name Hex Threaded Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details