The Swage Standoff 3038-A-348-S is constructed from steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 5/8 inch. The standoff is designed to accommodate a board thickness of 1/32 inch, with a shank diameter of 0.139 inch and a counterbore of 0.108 inch. This product is compliant with RoHS standards and does not have any plating finish. The precise dimensions and material make it suitable for various applications requiring reliable spacing and support.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3038-A-348-S |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |