RAF Electronic Hardware Micro Miniature 30378-N

Description
Micro - Miniature
Datasheet
Description
Micro - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Miniature - 30378-N - RAF Electronic Hardware
Seymour, CT, United States
Micro Miniature
30378-N
Micro Miniature 30378-N
Micro - Miniature

Micro - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30378-N
Standoffs & Spacers 30378-N
Standoffs & Spacers Micro Mini C/B 1-1/2" L Nylon

Standoffs & Spacers Micro Mini C/B 1-1/2" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30378-N 30378-N
Product Name Micro Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details