RAF Electronic Hardware Micro Miniature 30375-N

Description
Micro - Miniature
Datasheet
Description
Micro - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Miniature - 30375-N - RAF Electronic Hardware
Seymour, CT, United States
Micro Miniature
30375-N
Micro Miniature 30375-N
Micro - Miniature

Micro - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30375-N
Standoffs & Spacers 30375-N
Standoffs & Spacers Micro Mini C/B 1-1/8" L Nylon

Standoffs & Spacers Micro Mini C/B 1-1/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30375-N 30375-N
Product Name Micro Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details