RAF Electronic Hardware Posts Miniature 30359-N

Description
Posts - Miniature
Datasheet
Description
Posts - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Posts Miniature - 30359-N - RAF Electronic Hardware
Seymour, CT, United States
Posts Miniature
30359-N
Posts Miniature 30359-N
Posts - Miniature

Posts - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30359-N
Standoffs & Spacers 30359-N
Standoffs & Spacers Posts Mini C/B 1" L Nylon

Standoffs & Spacers Posts Mini C/B 1" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30359-N 30359-N
Product Name Posts Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details