RAF Electronic Hardware Swage Standoffs Inch 3034-A-256-SS

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3034-A-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3034-A-256-SS
Swage Standoffs Inch 3034-A-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Standoff, Swage Round, Ss, 11.43Mm; Standoff Material Raf Electronic Hardware - 47Y7329 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round, Ss, 11.43Mm; Standoff Material Raf Electronic Hardware
47Y7329
Standoff, Swage Round, Ss, 11.43Mm; Standoff Material Raf Electronic Hardware 47Y7329
STANDOFF, SWAGE ROUND, SS, 11.43MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Swage Round Female; Body Length:9.53mm; Overall Length:11.43mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND, SS, 11.43MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Swage Round Female; Body Length:9.53mm; Overall Length:11.43mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3034-A-256-SS 47Y7329
Product Name Swage Standoffs Inch Standoff, Swage Round, Ss, 11.43Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1256018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers