RAF Electronic Hardware Blind Hole Locking 30319-N

Description
Blind Hole - Locking
Datasheet
Description
Blind Hole - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Hole Locking - 30319-N - RAF Electronic Hardware
Seymour, CT, United States
Blind Hole Locking
30319-N
Blind Hole Locking 30319-N
Blind Hole - Locking

Blind Hole - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30319-N
Standoffs & Spacers 30319-N
Standoffs & Spacers Lockg Blind Hole 7/8" L Nylon

Standoffs & Spacers Lockg Blind Hole 7/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30319-N 30319-N
Product Name Blind Hole Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details