RAF Electronic Hardware Blind Hole Locking 30318-N

Description
Blind Hole - Locking
Datasheet
Description
Blind Hole - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Hole Locking - 30318-N - RAF Electronic Hardware
Seymour, CT, United States
Blind Hole Locking
30318-N
Blind Hole Locking 30318-N
Blind Hole - Locking

Blind Hole - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30318-N
Standoffs & Spacers 30318-N
Standoffs & Spacers Lockg Blind Hole 3/4" L Nylon

Standoffs & Spacers Lockg Blind Hole 3/4" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30318-N 30318-N
Product Name Blind Hole Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details