RAF Electronic Hardware Blind Hole Nonlocking 30309-N

Description
Blind Hole - Non Locking
Datasheet
Description
Blind Hole - Non Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Hole Nonlocking - 30309-N - RAF Electronic Hardware
Seymour, CT, United States
Blind Hole Nonlocking
30309-N
Blind Hole Nonlocking 30309-N
Blind Hole - Non Locking

Blind Hole - Non Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30309-N
Standoffs & Spacers 30309-N
Standoffs & Spacers Non Lock Blind Hole 5/8" L Nylon

Standoffs & Spacers Non Lock Blind Hole 5/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30309-N 30309-N
Product Name Blind Hole Nonlocking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details