RAF Electronic Hardware Blind Hole Nonlocking 30307-N

Description
Blind Hole - Non Locking
Datasheet
Description
Blind Hole - Non Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Hole Nonlocking - 30307-N - RAF Electronic Hardware
Seymour, CT, United States
Blind Hole Nonlocking
30307-N
Blind Hole Nonlocking 30307-N
Blind Hole - Non Locking

Blind Hole - Non Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30307-N
Standoffs & Spacers 30307-N
Standoffs & Spacers Non Lock Blind Hole 3/8" L Nylon

Standoffs & Spacers Non Lock Blind Hole 3/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30307-N 30307-N
Product Name Blind Hole Nonlocking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details