RAF Electronic Hardware Studded Miniature 30299-N

Description
Studded - Miniature
Datasheet
Description
Studded - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Studded Miniature - 30299-N - RAF Electronic Hardware
Seymour, CT, United States
Studded Miniature
30299-N
Studded Miniature 30299-N
Studded - Miniature

Studded - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30299-N
Standoffs & Spacers 30299-N
Standoffs & Spacers Mini C/B Supp Stud 5/16"L Nylon

Standoffs & Spacers Mini C/B Supp Stud 5/16"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30299-N 30299-N
Product Name Studded Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Spacer, Omni - MR-92-100-60 - Southco
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details