RAF Electronic Hardware Locking One End Miniature 30283-N

Description
Locking One End - Miniature
Datasheet
Description
Locking One End - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking One End Miniature - 30283-N - RAF Electronic Hardware
Seymour, CT, United States
Locking One End Miniature
30283-N
Locking One End Miniature 30283-N
Locking One End - Miniature

Locking One End - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30283-N
Standoffs & Spacers 30283-N
Standoffs & Spacers Lockg 1 End C/B mini 9/16" Nylon

Standoffs & Spacers Lockg 1 End C/B mini 9/16" Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30283-N 30283-N
Product Name Locking One End Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details