RAF Electronic Hardware Push Spacer Miniature 30270-N

Description
Push Spacer - Miniature
Datasheet
Description
Push Spacer - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seymour, CT, United States
Push Spacer Miniature
30270-N
Push Spacer Miniature 30270-N
Push Spacer - Miniature

Push Spacer - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30270-N
Standoffs & Spacers 30270-N
Standoffs & Spacers Push Spacer Mini 5/16" Nylon

Standoffs & Spacers Push Spacer Mini 5/16" Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30270-N 30270-N
Product Name Push Spacer Miniature Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2051224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details