RAF Electronic Hardware Combination Stacking Spacers 30257-N

Description
Combination Stacking Spacers
Datasheet
Description
Combination Stacking Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Stacking Spacers - 30257-N - RAF Electronic Hardware
Seymour, CT, United States
Combination Stacking Spacers
30257-N
Combination Stacking Spacers 30257-N
Combination Stacking Spacers

Combination Stacking Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30257-N
Standoffs & Spacers 30257-N
Standoffs & Spacers Stacking Spacr Combo 1/2" Nylon

Standoffs & Spacers Stacking Spacr Combo 1/2" Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30257-N 30257-N
Product Name Combination Stacking Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details