RAF Electronic Hardware Combination Stacking Spacers 30248-NR

Description
Combination Stacking Spacers
Datasheet
Description
Combination Stacking Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Stacking Spacers - 30248-NR - RAF Electronic Hardware
Seymour, CT, United States
Combination Stacking Spacers
30248-NR
Combination Stacking Spacers 30248-NR
Combination Stacking Spacers

Combination Stacking Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30248-NR
Standoffs & Spacers 30248-NR
Standoffs & Spacers Stacking Spacr Combo 7/8"L Nylon F/R

Standoffs & Spacers Stacking Spacr Combo 7/8"L Nylon F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30248-NR 30248-NR
Product Name Combination Stacking Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details