RAF Electronic Hardware Swage Standoffs Inch 3022-D-080-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3022-D-080-B is constructed from brass and features a round shape with an outer diameter of 5/32 inches. It has a thread size of 0-80 and a length of 9/16 inches. The product is compliant with RoHS regulations and does not have any plating finish. The shank diameter measures 0.125 inches, and the counterbore is 0.098 inches. This standoff is suitable for applications requiring a board thickness of 1/8 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3022-D-080-B is constructed from brass and features a round shape with an outer diameter of 5/32 inches. It has a thread size of 0-80 and a length of 9/16 inches. The product is compliant with RoHS regulations and does not have any plating finish. The shank diameter measures 0.125 inches, and the counterbore is 0.098 inches. This standoff is suitable for applications requiring a board thickness of 1/8 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3022-D-080-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3022-D-080-B
Swage Standoffs Inch 3022-D-080-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3022-D-080-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details