RAF Electronic Hardware Stacking Spacers 30212-N

Description
Stacking Spacers
Datasheet
Description
Stacking Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacers - 30212-N - RAF Electronic Hardware
Seymour, CT, United States
Stacking Spacers
30212-N
Stacking Spacers 30212-N
Stacking Spacers

Stacking Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30212-N
Standoffs & Spacers 30212-N
Standoffs & Spacers Stacking Spacer .68" L Nylon

Standoffs & Spacers Stacking Spacer .68" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30212-N 30212-N
Product Name Stacking Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details