RAF Electronic Hardware Reverse Lockingcupped 30206-NG

Description
Reverse Locking - Cupped
Datasheet
Description
Reverse Locking - Cupped
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Lockingcupped - 30206-NG - RAF Electronic Hardware
Seymour, CT, United States
Reverse Lockingcupped
30206-NG
Reverse Lockingcupped 30206-NG
Reverse Locking - Cupped

Reverse Locking - Cupped

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30206-NG
Standoffs & Spacers 30206-NG
Standoffs & Spacers Rev Lock Cupped C/B 5/16"L Nylon

Standoffs & Spacers Rev Lock Cupped C/B 5/16"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30206-NG 30206-NG
Product Name Reverse Lockingcupped Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details